Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ IDT ZSSC4169DE4B
ZSSC4169DE4B
Active
Interface - Sensor and Detector Interfaces
Description:
WAFER (UNSAWN) - WAFER BOX
Manufacturer:
IDT
Datasheet:
ZSSC4169DE4B Datasheet
History Price: Active
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4169DE4B vs ZSSC4169DE5T
Part No
ZSSC4169DE4B
ZSSC4169DE5T
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
IDT
Renesas Electronics
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tube
Status
Active
Active
Type
-
Signal Conditioner
Input Type
-
Digital
Output Type
-
1-Wire?
Current - Supply
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
16-TSSOP-EP