Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSSC4161BE2R
ZSSC4161BE2R
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 24QFN
Manufacturer:
IDT
Datasheet:
ZSSC4161BE2R Datasheet
History Price: $5.28000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4161BE2R vs ZSSC3154BA3V
Part No
ZSSC4161BE2R
ZSSC3154BA3V
Category
Interface - Specialized
Interface - Specialized
Manufacturer
IDT
IDT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Applications
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interface
I2C, SENT, ZACwire?
I2C, ZACwire? One-Wire Interface
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
32-VFQFPN (5x5)
Mounting Type
Surface Mount
Surface Mount