Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC4151CE5T
ZSSC4151CE5T
Active
Interface - Sensor and Detector Interfaces
Description:
TSSOP / 16 / 5X4MM-0
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC4151CE5T Datasheet
History Price: $2.40453
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4151CE5T vs ZSSC4175DE4C
Part No
ZSSC4151CE5T
ZSSC4175DE4C
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Last Time Buy
Type
Signal Conditioner
Signal Conditioner
Input Type
-
Thermocouple
Output Type
1-Wire?, I2C
Digital
Current - Supply
7 mA
-
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-VFQFPN (4x4)