ZSSC4151CE4R
ZSSC4151CE4R
Active
Description:  PQFN / 24 / 4X4MM S1 - TAPE&REE
Manufacturer:  Renesas Electronics
History Price: $2.19124
In Stock: 26000
ZSSC4151CE4R vs ZSSC3281BI2B
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
-
Analog, Digital
Output Type
1-Wire?, I2C
1-Wire?, I2C, SPI
Current - Supply
7 mA
15 mA
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-QFN (4x4)
Die