Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC4151CE4R
ZSSC4151CE4R
Active
Interface - Sensor and Detector Interfaces
Description:
PQFN / 24 / 4X4MM S1 - TAPE&REE
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC4151CE4R Datasheet
History Price: $2.19124
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4151CE4R vs ZSSC3230BC3R
Part No
ZSSC4151CE4R
ZSSC3230BC3R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Signal Conditioner
Capacitive Sensor
Input Type
-
Analog, Digital
Output Type
1-Wire?, I2C
I2C
Current - Supply
7 mA
1.1 mA
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-VFQFPN (4x4)