Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC4151CE1D
ZSSC4151CE1D
Active
Interface - Sensor and Detector Interfaces
Description:
DICE (WAFER SAWN) - WAFFLE PACK
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC4151CE1D Datasheet
History Price: $2.54490
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4151CE1D vs ZSSC4165DE1D-ES
Part No
ZSSC4151CE1D
ZSSC4165DE1D-ES
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Active
Type
Signal Conditioner
-
Input Type
Analog
-
Output Type
1-Wire?, I2C
-
Current - Supply
7 mA
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
Die
-
Supplier Device Package
Die
-