ZSSC4151CE1D
ZSSC4151CE1D
Active
Description:  DICE (WAFER SAWN) - WAFFLE PACK
Manufacturer:  Renesas Electronics
History Price: $2.54490
In Stock: 44900
ZSSC4151CE1D vs ZSSC4151CE5R
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog
Analog
Output Type
1-Wire?, I2C
I2C
Current - Supply
7 mA
7 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
Die
16-TSSOP