Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC4151CE1C
ZSSC4151CE1C
Active
Interface - Sensor and Detector Interfaces
Description:
DICE (WAFER SAWN) - FRAME
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC4151CE1C Datasheet
History Price: $2.04733
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4151CE1C vs ZSSC3240CC3R
Part No
ZSSC4151CE1C
ZSSC3240CC3R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Signal Conditioner
Resistive
Input Type
Analog
Analog
Output Type
1-Wire?, I2C
1-Wire?, I2C, SPI
Current - Supply
7 mA
2.8 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
Die
24-VFQFN Exposed Pad
Supplier Device Package
Die
24-VFQFPN (4x4)