ZSSC3281BI5B
ZSSC3281BI5B
Active
Description:  DICE ON 304 MICRO METER WAFER WI
Manufacturer:  Renesas Electronics
History Price: $3.57105
In Stock: 27200
ZSSC3281BI5B vs ZSSC4151CE1B
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tray
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog, Digital
Analog
Output Type
1-Wire?, I2C, SPI
1-Wire?, I2C
Current - Supply
15 mA
7 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die