Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC3281BC3R
ZSSC3281BC3R
Active
Interface - Sensor and Detector Interfaces
Description:
RESISTIVE 2-CHANNEL SENSOR SIGNA
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC3281BC3R Datasheet
History Price: $3.99130
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3281BC3R vs ZSSC4175DE4W
Part No
ZSSC3281BC3R
ZSSC4175DE4W
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Active
Last Time Buy
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog, Digital
Thermocouple
Output Type
I2C, SPI
Digital
Current - Supply
15 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (5x5)
24-QFN (4x4)