Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC3281BC1B
ZSSC3281BC1B
Active
Interface - Sensor and Detector Interfaces
Description:
DICE ON 304 MICRO METER WAFER NO
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC3281BC1B Datasheet
History Price: $3.21855
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3281BC1B vs ZSSC4162DE4R
Part No
ZSSC3281BC1B
ZSSC4162DE4R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog, Digital
Differential
Output Type
1-Wire?, I2C, SPI
1-Wire?, I2C
Current - Supply
15 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
24-VFQFN Exposed Pad
Supplier Device Package
Die
24-QFN (4x4)