ZSSC3281BC1B
ZSSC3281BC1B
Active
Description:  DICE ON 304 MICRO METER WAFER NO
Manufacturer:  Renesas Electronics
History Price: $3.21855
In Stock: 47300
ZSSC3281BC1B vs ZSSC4151CE5R
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog, Digital
Analog
Output Type
1-Wire?, I2C, SPI
I2C
Current - Supply
15 mA
7 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
Die
16-TSSOP