Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC3230BC3R
ZSSC3230BC3R
Active
Interface - Sensor and Detector Interfaces
Description:
IC CAP SENSOR SIGN COND 24VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC3230BC3R Datasheet
History Price: $1.93720
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3230BC3R vs ZSSC3281BC3R
Part No
ZSSC3230BC3R
ZSSC3281BC3R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitive Sensor
Signal Conditioner
Input Type
Analog, Digital
Analog, Digital
Output Type
I2C
I2C, SPI
Current - Supply
1.1 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
40-VFQFPN (5x5)