Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSSC3170EA3R
ZSSC3170EA3R
Last Time Buy
Interface - Specialized
Description:
IC INTFACE SPECIALIZED SGNL COND
Manufacturer:
IDT
Datasheet:
ZSSC3170EA3R Datasheet
History Price: $3.63000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3170EA3R vs ZSSC3154BE3R
Part No
ZSSC3170EA3R
ZSSC3154BE3R
Category
Interface - Specialized
Interface - Specialized
Manufacturer
IDT
IDT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Active
Applications
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interface
I2C, LIN, PWM, ZACwire? One-Wire Interface
I2C, ZACwire? One-Wire Interface
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Package / Case
20-VFDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
20-DFN (6x5)
32-VFQFPN (5x5)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount