Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ IDT ZSSC3131BE1B
ZSSC3131BE1B
Active
Interface - Sensor and Detector Interfaces
Description:
WAFER (UNSAWN) - BOX
Manufacturer:
IDT
Datasheet:
ZSSC3131BE1B Datasheet
History Price: Active
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3131BE1B vs ZSSC4151CE6T
Part No
ZSSC3131BE1B
ZSSC4151CE6T
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
IDT
Renesas Electronics
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tube
Status
Active
Active
Type
-
Signal Conditioner
Input Type
-
Analog
Output Type
-
1-Wire?, I2C
Current - Supply
-
7 mA
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP