Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC3123AA1B
ZSSC3123AA1B
Active
Interface - Sensor and Detector Interfaces
Description:
IC CAP SENSOR SIGNAL CONDITIONER
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC3123AA1B Datasheet
History Price: $1.50300
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3123AA1B vs ZSSC3281BC1B
Part No
ZSSC3123AA1B
ZSSC3281BC1B
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
cLite
-
Packaging
Bulk
Tray
Status
Active
Active
Type
Capacitive Sensor
Signal Conditioner
Input Type
Capacitive
Analog, Digital
Output Type
I2C, SPI
1-Wire?, I2C, SPI
Current - Supply
1.1 mA
15 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die