Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog ZGP323HAP2808C
ZGP323HAP2808C
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB OTP 28DIP
Manufacturer:
Zilog
Datasheet:
ZGP323HAP2808C Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZGP323HAP2808C vs ZGP323LSS2016C
Part No
ZGP323HAP2808C
ZGP323LSS2016C
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Z8 GP
Z8 GP
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
8MHz
8MHz
Connectivity
-
-
Peripherals
HLVD, POR, WDT
HLVD, POR, WDT
Number of I/O
24
16
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
237 x 8
237 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
2V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-