Z8FMC08100AKEG
Z8FMC08100AKEG
Active
Description:  IC MCU 8BIT 8KB FLASH 32LQFP
Manufacturer:  Zilog
History Price: $4.60350
In Stock: 18600
Z8FMC08100AKEG vs Z8FMC16100AKEG
Manufacturer
Series
Encore! MC
Encore! MC
Packaging
Tray
Strip
Status
Active
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O
17
17
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 3.6V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
32-LQFP (7x7)