Z8F6481AN024XK
Z8F6481AN024XK
Active
Description:  IC MCU 8BIT 64KB FLASH 44QFP
Manufacturer:  Zilog
History Price: $1.88727
In Stock: 45400
Z8F6481AN024XK vs Z8F6423FT020EC00TR
Manufacturer
Series
Z8 Encore! XP
Encore! XP
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
24MHz
20MHz
Connectivity
DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
36
60
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
3.75K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 10x12b; D/A 1x12b
A/D 12x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-LQFP (10x10)
-