Z8F6423FT020EC
Z8F6423FT020EC
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 80QFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 8800
Z8F6423FT020EC vs Z8F6422AR020EC00TR
Manufacturer
Series
Encore! XP
Encore! XP
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
60
46
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 12x10b
A/D 12x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-