Z8F3222AR020EC00TR
Z8F3222AR020EC00TR
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 64LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 17000
Z8F3222AR020EC00TR vs Z8F6482AT024XK
Manufacturer
Series
Encore! XP
Z8 Encore! XP
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
24MHz
Connectivity
I2C, IrDA, SPI, UART/USART
DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
DMA, LCD, LVD, POR, PWM, WDT
Number of I/O
46
67
Program Memory Size
32KB (32K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
3.75K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 12x10b
A/D 12x12b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
80-LQFP