Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z8F3221AN020EC00TR
Z8F3221AN020EC00TR
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 44QFP
Manufacturer:
Zilog
Datasheet:
Z8F3221AN020EC00TR Datasheet
History Price: Obsolete
In Stock: 19400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8F3221AN020EC00TR vs Z8F6481QN024XK2247
Part No
Z8F3221AN020EC00TR
Z8F6481QN024XK2247
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Encore! XP
Z8 Encore! XP
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
24MHz
Connectivity
I2C, IrDA, SPI, UART/USART
DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
DMA, LVD, POR, PWM, WDT
Number of I/O
31
36
Program Memory Size
32KB (32K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
3.75K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 8x10b
A/D 10x12b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-LQFP (10x10)
44-QFN (7x7)