Z8F021ASJ020EC00TR
Z8F021ASJ020EC00TR
Obsolete
Description:  IC MCU 8BIT 2KB FLASH 28SOIC
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 1400
Z8F021ASJ020EC00TR vs Z8FMC08100QKEG
Manufacturer
Series
Encore! XP
Encore! MC
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
IrDA, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O
25
17
Program Memory Size
2KB (2K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
64 x 8
-
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 3.6V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
32-QFN (5x5)