Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z8F021ASJ020EC00TR
Z8F021ASJ020EC00TR
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB FLASH 28SOIC
Manufacturer:
Zilog
Datasheet:
Z8F021ASJ020EC00TR Datasheet
History Price: Obsolete
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8F021ASJ020EC00TR vs Z8F6423FT020EG
Part No
Z8F021ASJ020EC00TR
Z8F6423FT020EG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Encore! XP
Encore! XP
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
IrDA, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
25
60
Program Memory Size
2KB (2K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
64 x 8
-
RAM Size
512 x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 3.6V
Data Converters
-
A/D 12x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-