Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z8F0113HH005EC
Z8F0113HH005EC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 1KB FLASH 20SSOP
Manufacturer:
Zilog
Datasheet:
Z8F0113HH005EC Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8F0113HH005EC vs Z8FMC04100AKEG
Part No
Z8F0113HH005EC
Z8FMC04100AKEG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Encore! XP
Encore! MC
Packaging
Tube
Tray
Status
Obsolete
Active
Core Processor
eZ8
eZ8
Core Size
8-Bit
8-Bit
Speed
5MHz
20MHz
Connectivity
IrDA, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, PWM, WDT
Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O
16
17
Program Memory Size
1KB (1K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 3.6V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-