Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z8E00010SEC
Z8E00010SEC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 512B OTP 18SOIC
Manufacturer:
Zilog
Datasheet:
Z8E00010SEC Datasheet
History Price: Obsolete
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8E00010SEC vs Z8E00010PEG
Part No
Z8E00010SEC
Z8E00010PEG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Z8 Plus
Z8 Plus
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
10MHz
10MHz
Connectivity
-
-
Peripherals
WDT
WDT
Number of I/O
13
13
Program Memory Size
512B (512 x 8)
512B (512 x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
32 x 8
32 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
-
Supplier Device Package
-
-