Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z86E8316PSC
Z86E8316PSC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB OTP 28DIP
Manufacturer:
Zilog
Datasheet:
Z86E8316PSC Datasheet
History Price: Obsolete
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z86E8316PSC vs Z86E6316VSG
Part No
Z86E8316PSC
Z86E6316VSG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
Z8
Z8
Packaging
Tube
Tube
Status
Obsolete
Active
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
UART/USART
Peripherals
POR, WDT
-
Number of I/O
21
32
Program Memory Size
4KB (4K x 8)
32KB (32K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
237 x 8
236 x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-