Z86E3312VSC
Z86E3312VSC
Obsolete
Description:  IC MCU 8BIT 4KB OTP 28PLCC
Manufacturer:  Zilog
Datasheet:   Z86E3312VSC Datasheet
History Price: Obsolete
In Stock: 28200
Z86E3312VSC vs Z86E8316VEC
Manufacturer
Series
Z8
Z8
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
12MHz
16MHz
Connectivity
EBI/EMI
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
24
21
Program Memory Size
4KB (4K x 8)
4KB (4K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
237 x 8
237 x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-