Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Zilog Z8523316FSC00TR
Z8523316FSC00TR
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 44LQFP
Manufacturer:
Zilog
Datasheet:
Z8523316FSC00TR Datasheet
History Price: Obsolete
In Stock: 25500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8523316FSC00TR vs Z85C3010PEG
Part No
Z8523316FSC00TR
Z85C3010PEG
Category
Interface - Specialized
Interface - Specialized
Manufacturer
Zilog
Zilog
Series
EMSCC
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Applications
-
-
Interface
-
Bus
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Package / Case
44-LQFP
40-DIP (0.620", 15.75mm)
Supplier Device Package
44-LQFP (10x10)
40-PDIP
Mounting Type
Surface Mount
Through Hole