Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Zilog Z8523010PSC
Z8523010PSC
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 40DIP
Manufacturer:
Zilog
Datasheet:
Z8523010PSC Datasheet
History Price: Obsolete
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8523010PSC vs Z85C3010VSC
Part No
Z8523010PSC
Z85C3010VSC
Category
Interface - Specialized
Interface - Specialized
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
-
-
Interface
Bus
Bus
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Package / Case
40-DIP (0.620", 15.75mm)
44-LCC (J-Lead)
Supplier Device Package
40-PDIP
44-PLCC
Mounting Type
Through Hole
Surface Mount