Z8018006PSC
Z8018006PSC
Obsolete
Description:  IC MPU Z180 6MHZ 64DIP
Manufacturer:  Zilog
Datasheet:   Z8018006PSC Datasheet
History Price: Obsolete
In Stock: 31200
Z8018006PSC vs Z8038018FSC
Manufacturer
Series
Z180
SCC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Core Processor
Z80180
Z380
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 32-Bit
Speed
6MHz
18MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
64-DIP (0.750", 19.05mm)
100-QFP