Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ XMOS XUF208-128-QF48-C10A
XUF208-128-QF48-C10A
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 48QFN
Manufacturer:
XMOS
Datasheet:
XUF208-128-QF48-C10A Datasheet
History Price: $10.57486
In Stock: 29400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XUF208-128-QF48-C10A vs XUF224-512-FB374-C40A
Part No
XUF208-128-QF48-C10A
XUF224-512-FB374-C40A
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
XMOS
XMOS
Series
XUF
XUF
Packaging
Tray
Tray
Status
Active
Active
Core Processor
XCore
XCore
Core Size
32-Bit 8-Core
32-Bit 24-Core
Speed
500MIPs
2000MIPs
Connectivity
USB
USB
Peripherals
-
-
Number of I/O
27
176
Program Memory Size
2MB (2M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
512K x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
0.95V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-UQFN (6x6)
374-FBGA (18x18)