XUF208-128-QF48-C10A
XUF208-128-QF48-C10A
Active
Description:  IC MCU 32BIT 2MB FLASH 48QFN
Manufacturer:  XMOS
History Price: $10.57486
In Stock: 29400
XUF208-128-QF48-C10A vs XUF212-512-FB236-C20A
Manufacturer
Series
XUF
XUF
Packaging
Tray
Tray
Status
Active
Active
Core Processor
XCore
XCore
Core Size
32-Bit 8-Core
32-Bit 12-Core
Speed
500MIPs
1000MIPs
Connectivity
USB
USB
Peripherals
-
-
Number of I/O
27
128
Program Memory Size
2MB (2M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
512K x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
0.95V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-UQFN (6x6)
236-FBGA (10x10)