Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ MaxLinear XRD9818ACG
XRD9818ACG
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 16BIT 28TSSOP
Manufacturer:
MaxLinear
Datasheet:
XRD9818ACG Datasheet
History Price: Obsolete
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRD9818ACG vs XRD9836ACG
Part No
XRD9818ACG
XRD9836ACG
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
16
Number of Channels
3
3
Power (Watts)
325 mW
500 mW
Voltage - Supply, Analog
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
28-TSSOP
48-TSSOP