Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola XPC860SRZP33C1
XPC860SRZP33C1
Active
Embedded - Microprocessors
Description:
RISC MICROPROCESSOR, 32 BIT, POW
Manufacturer:
Motorola
Datasheet:
XPC860SRZP33C1 Datasheet
History Price: $37.86000
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XPC860SRZP33C1 vs XPC850SRCVR50BU
Part No
XPC860SRZP33C1
XPC850SRCVR50BU
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
NXP Semiconductors
Series
-
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
MPC8xx
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
50MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
-
DRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
10Mbps (1)
SATA
-
-
USB
-
USB 1.x (1)
Voltage - I/O
-
3.3V
Operating Temperature
-
-40 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
256-BBGA