Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors XPC850VR50BU
XPC850VR50BU
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC8XX 50MHZ 256BGA
Manufacturer:
NXP Semiconductors
Datasheet:
XPC850VR50BU Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XPC850VR50BU vs XPC860DHZP50C1
Part No
XPC850VR50BU
XPC860DHZP50C1
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Motorola
Series
MPC8xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
MPC8xx
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
50MHz
-
Co-Processors/DSP
Communications; CPM
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10Mbps (1)
-
SATA
-
-
USB
USB 1.x (1)
-
Voltage - I/O
3.3V
-
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
256-BBGA
-