Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors XPC850SRCZT50BU
XPC850SRCZT50BU
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC8XX 50MHZ 256BGA
Manufacturer:
NXP Semiconductors
Datasheet:
XPC850SRCZT50BU Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XPC850SRCZT50BU vs XPC850DEVR66BU
Part No
XPC850SRCZT50BU
XPC850DEVR66BU
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC8xx
MPC8xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
50MHz
66MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (1)
10Mbps (1)
SATA
-
-
USB
USB 1.x (1)
USB 1.x (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BGA
256-BBGA