XPC850DEZT80BU
XPC850DEZT80BU
Obsolete
Description:  IC MPU MPC8XX 80MHZ 256BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 46300
XPC850DEZT80BU vs XPC850SRCVR50BU
Series
MPC8xx
MPC8xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
80MHz
50MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (1)
10Mbps (1)
SATA
-
-
USB
USB 1.x (1)
USB 1.x (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BGA
256-BBGA