XPC8240LVV200E
XPC8240LVV200E
Active
Description:  IC MPU MPC82XX 200MHZ 352TBGA
Manufacturer:  Freescale Semiconductor
History Price: $53.27000
In Stock: 41300
XPC8240LVV200E vs XPC850SRCZT50BU
Series
MPC82xx
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
PowerPC 603e
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
50MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
DRAM, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
10Mbps (1)
SATA
-
-
USB
-
USB 1.x (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
352-LBGA
256-BGA