XPC823EVR75B2
XPC823EVR75B2
Obsolete
Description:  IC MPU MPC8XX 75MHZ 256BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11400
XPC823EVR75B2 vs XPC860ENCZP50D3
Series
MPC8xx
MPC86xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC
PowerQUICC?
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
75MHz
50MHz
Co-Processors/DSP
Communications; RISC CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Video
-
Ethernet
10Mbps (1)
10Mbps (4)
SATA
-
-
USB
USB 1.x (1)
-
Voltage - I/O
3.3V
-
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 95 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BBGA
357-BGA