Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Torex Semiconductor XCM414B030D2-G
XCM414B030D2-G
Active
PMIC - Special Purpose Regulators
Description:
VOLTAGE REGULATOR WITH BRIDGE DI
Manufacturer:
Torex Semiconductor
Datasheet:
XCM414B030D2-G Datasheet
History Price: $0.56250
In Stock: 900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCM414B030D2-G vs XCM414B107D2-G
Part No
XCM414B030D2-G
XCM414B107D2-G
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, Wireless Devices
Converter, Wireless Devices
Voltage - Input
2V ~ 26V
2V ~ 26V
Number of Outputs
1
1
Voltage - Output
3V
10.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerXDFN
8-PowerXDFN
Supplier Device Package
USP-8B10
USP-8B10