XCKU3P-L2FFVB676E
XCKU3P-L2FFVB676E
Active
Description:  IC FPGA 280 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $2,387.43000
In Stock: 46165
XCKU3P-L2FFVB676E vs XCKU5P-L2FFVD900E
Manufacturer
Series
Kintex UltraScale+
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
20340
27120
Number of Logic Elements/Cells
355950
474600
Total RAM Bits
31641600
41984000
Number of I/O
280
304
Number of Gates
-
-
Voltage - Supply
0.698V ~ 0.876V
0.698V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 110 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
900-BBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
900-FCBGA (31x31)