Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XCKU3P-L2FFVB676E
XCKU3P-L2FFVB676E
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 280 I/O 676FCBGA
Manufacturer:
Xilinx
Datasheet:
XCKU3P-L2FFVB676E Datasheet
History Price: $2,387.43000
In Stock: 46165
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCKU3P-L2FFVB676E vs XCKU3P-3FFVA676E
Part No
XCKU3P-L2FFVB676E
XCKU3P-3FFVA676E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Kintex UltraScale+
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
20340
20340
Number of Logic Elements/Cells
355950
355950
Total RAM Bits
31641600
31641600
Number of I/O
280
256
Number of Gates
-
-
Voltage - Supply
0.698V ~ 0.876V
0.873V ~ 0.927V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
676-BBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
676-FCBGA (27x27)