Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ UMW XC6206P362PR
XC6206P362PR
Active
PMIC - Voltage Regulators - Linear
Description:
SOT-89 LINEAR VOLTAGE REGULATORS
Manufacturer:
UMW
Datasheet:
XC6206P362PR Datasheet
History Price: $0.43000
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC6206P362PR vs XC6501B151GR-G
Part No
XC6206P362PR
XC6501B151GR-G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
Torex Semiconductor
Series
XC6206
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
8V
6V
Voltage - Output (Min/Fixed)
3.6V
1.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 50mA
0.61V @ 100mA
Current - Output
100mA
200mA
Current - Quiescent (Iq)
-
17 μA
Current - Supply (Max)
-
-
PSRR
40dB (1kHz)
50dB (1kHz)
Control Features
Current Limit
Enable
Protection Features
Over Current, Short Circuit
Over Current, Short Circuit
Operating Temperature
-25 ℃ ~ 80 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
4-UDFN Exposed Pad
Supplier Device Package
SOT-89-3
4-USP (1.2x1.6)