Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Torex Semiconductor XC6201P182PR-G
XC6201P182PR-G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 80MA SOT89
Manufacturer:
Torex Semiconductor
Datasheet:
XC6201P182PR-G Datasheet
History Price: $0.27645
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC6201P182PR-G vs XC6501A331GR-G
Part No
XC6201P182PR-G
XC6501A331GR-G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
10V
6V
Voltage - Output (Min/Fixed)
1.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.71V @ 80mA
0.35V @ 100mA
Current - Output
80mA
200mA
Current - Quiescent (Iq)
5 μA
21 μA
Current - Supply (Max)
-
-
PSRR
-
50dB (1kHz)
Control Features
-
Enable
Protection Features
Over Current
Over Current, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
4-UDFN Exposed Pad
Supplier Device Package
SOT-89
4-USP (1.2x1.6)