Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3SD3400A-4FG676C
XC3SD3400A-4FG676C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 469 I/O 676FCBGA
Manufacturer:
Xilinx
Datasheet:
XC3SD3400A-4FG676C Datasheet
History Price: $171.60000
In Stock: 1100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3SD3400A-4FG676C vs XC3SD1800A-4CSG484C
Part No
XC3SD3400A-4FG676C
XC3SD1800A-4CSG484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Spartan-3A DSP
Spartan-3A DSP
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5968
4160
Number of Logic Elements/Cells
53712
37440
Total RAM Bits
2322432
1548288
Number of I/O
469
309
Number of Gates
3400000
1800000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
676-BGA
484-FBGA, CSPBGA
Supplier Device Package
676-FBGA (27x27)
484-CSPBGA (19x19)