XC3SD3400A-4FG676C
XC3SD3400A-4FG676C
Active
Description:  IC FPGA 469 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $171.60000
In Stock: 1100
XC3SD3400A-4FG676C vs XC3S700A-4FTG256I
Manufacturer
Series
Spartan-3A DSP
Spartan-3A
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5968
1472
Number of Logic Elements/Cells
53712
13248
Total RAM Bits
2322432
368640
Number of I/O
469
161
Number of Gates
3400000
700000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BGA
256-LBGA
Supplier Device Package
676-FBGA (27x27)
256-FTBGA (17x17)