XC3SD3400A-4CS484LI
XC3SD3400A-4CS484LI
Active
Description:  IC FPGA 309 I/O 484CSBGA
Manufacturer:  Xilinx
History Price: $196.30000
In Stock: 26700
XC3SD3400A-4CS484LI vs XC3S700AN-4FGG484C
Manufacturer
Series
Spartan-3A DSP
Spartan-3AN
Packaging
Bulk
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5968
1472
Number of Logic Elements/Cells
53712
13248
Total RAM Bits
2322432
368640
Number of I/O
309
372
Number of Gates
3400000
700000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
484-BBGA
Supplier Device Package
484-CSPBGA (19x19)
484-FBGA (23x23)