Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3SD1800A-4CS484LI
XC3SD1800A-4CS484LI
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 309 I/O 484CSBGA
Manufacturer:
Xilinx
Datasheet:
XC3SD1800A-4CS484LI Datasheet
History Price: $150.80000
In Stock: 27900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3SD1800A-4CS484LI vs XC3SD3400A-4FG676I
Part No
XC3SD1800A-4CS484LI
XC3SD3400A-4FG676I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Spartan-3A DSP
Spartan-3A DSP
Packaging
Bulk
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4160
5968
Number of Logic Elements/Cells
37440
53712
Total RAM Bits
1548288
2322432
Number of I/O
309
469
Number of Gates
1800000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
676-BGA
Supplier Device Package
484-CSPBGA (19x19)
676-FBGA (27x27)