XC3SD1800A-4CS484LI
XC3SD1800A-4CS484LI
Active
Description:  IC FPGA 309 I/O 484CSBGA
Manufacturer:  Xilinx
History Price: $150.80000
In Stock: 27900
XC3SD1800A-4CS484LI vs XC3SD3400A-4CS484LI
Manufacturer
Series
Spartan-3A DSP
Spartan-3A DSP
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4160
5968
Number of Logic Elements/Cells
37440
53712
Total RAM Bits
1548288
2322432
Number of I/O
309
309
Number of Gates
1800000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
484-FBGA, CSPBGA
Supplier Device Package
484-CSPBGA (19x19)
484-CSPBGA (19x19)